Saint-Gobain NorPro Datasheets for Ceramic Balls
Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic materials.
Ceramic Balls: Learn more
| Product Name | Notes |
|---|---|
| Excellent pressure drop prevention enhances reactor performance Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst... | |
| MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's... | |
| Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall... | |
| Denstone 2000 support media is the product of choice for maximizing performance. Denstone 2000 balls, developed specifically for hydrocracking applications, is a patented formulation coupled with state of the art... | |
| Denstone® 57 support media are the most widely used support media in the world. With their unparalleled consistency and reliability, Denstone 57 support balls remain the industry standard. Clean Fuels:... | |
| Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for... |