Saint-Gobain NorPro High Surface Area (HSA) Catalyst Carrier ST Series Titania

Description
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Titania carriers can be made from: Anatase Rutile anatase blend
Datasheet
Description
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Titania carriers can be made from: Anatase Rutile anatase blend
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surface Area (HSA) Catalyst Carrier - ST Series  Titania - Saint-Gobain NorPro
Stow, OH, United States
High Surface Area (HSA) Catalyst Carrier
ST Series Titania
High Surface Area (HSA) Catalyst Carrier ST Series Titania
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Titania carriers can be made from: Anatase Rutile anatase blend

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Titania carriers can be made from:

  • Anatase
  • Rutile anatase blend
Supplier's Site Datasheet
Low Surface Area (LSA) Catalyst Carrier - ST Series  Titania - Saint-Gobain NorPro
Stow, OH, United States
Low Surface Area (LSA) Catalyst Carrier
ST Series Titania
Low Surface Area (LSA) Catalyst Carrier ST Series Titania
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120 micron are available, with silica contents from 0 to 10%

For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.

Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120 micron are available, with silica contents from 0 to 10%

Supplier's Site Datasheet
Low Surface Area (LSA) Catalyst Carrier - ST Series  Titania - Saint-Gobain Innovative Materials
USA
Low Surface Area (LSA) Catalyst Carrier
ST Series Titania
Low Surface Area (LSA) Catalyst Carrier ST Series Titania
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120 micron are available, with silica contents from 0 to 10%

For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.

Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120 micron are available, with silica contents from 0 to 10%

Supplier's Site
High Surface Area (HAS) Catalyst Carrier - ST Series  Titania - Saint-Gobain Innovative Materials
USA
High Surface Area (HAS) Catalyst Carrier
ST Series Titania
High Surface Area (HAS) Catalyst Carrier ST Series Titania
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Titania carriers can be made from: Anatase Rutile anatase blend

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Titania carriers can be made from:

  • Anatase
  • Rutile anatase blend
Supplier's Site

Technical Specifications

  Saint-Gobain NorPro Saint-Gobain NorPro Saint-Gobain Innovative Materials Saint-Gobain Innovative Materials
Product Category Catalyst Supports and Carriers Catalyst Supports and Carriers Catalyst Supports and Carriers Catalyst Supports and Carriers
Product Number ST Series Titania ST Series Titania ST Series Titania ST Series Titania
Product Name High Surface Area (HSA) Catalyst Carrier Low Surface Area (LSA) Catalyst Carrier Low Surface Area (LSA) Catalyst Carrier High Surface Area (HAS) Catalyst Carrier
Material Titania Titania Titania Titania
Unlock Full Specs
to access all available technical data

Similar Products

Fine Silica Products - Resifa™ Sunlovely™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Pore Size 0.1000 nm (1 Å)
View Details
High Surface Area (HAS) Catalyst Carrier - SA Series Intermediate Surface Area Alumina - Saint-Gobain Innovative Materials
Specs
Material Aluminum Oxide
Carrier Shape Balls / Pellets (optional feature); Extrudate / Pellet (optional feature); Honeycomb / Structured Material (optional feature); Rings (optional feature); Trilobes, Pentarings
Specific Surface Area 12 to 100 m²/g
View Details
Ceramics for Chemical Converters -  - CoorsTek
Specs
Material Ceramic; Aluminas, Cordierites, Mullites
Carrier Shape Honeycomb / Structured Material
View Details
Low Surface Area (LSA) Catalyst Carrier - SA Series Low Surface Area Alumina/Silica - Saint-Gobain NorPro
Specs
Material Aluminum Oxide; Silica / Glass
Specific Surface Area 0.0200 to 1.5 m²/g
Pore Size 700 to 150000 nm (7000 to 1.50E6 Å)
View Details