IMI Norgren Miniature Adjustable Set-Point and Hysteresis Electronic Vacuum Switch VXX Series

Description
Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can be mounted directly onto a wide variety of Vaccon pumps. Complete with M8, 3-pin connector. Ideal Applications: • Part present detection • Pick & place • End of arm tooling • Material handling • Process control • Robotic assembly • Manifold mount Features/Benefits • 1 switched output • Reliable LED visual confirmation – operator convenience • Field-adjustable set-point for the full vacuum range • Independent hysteresis adjustment – to meet application requirements • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 3-pin Quick Disconnect on 6” Pigtail • Compact – placed at point of use for accurate reading and quick response time • Lightweight - ideal for end of arm tooling, robotic end effectors and manifold systems • Mountable to both Vaccon and non-Vaccon vacuum pumps • RoHS compliant
Datasheet
Description
Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can be mounted directly onto a wide variety of Vaccon pumps. Complete with M8, 3-pin connector. Ideal Applications: • Part present detection • Pick & place • End of arm tooling • Material handling • Process control • Robotic assembly • Manifold mount Features/Benefits • 1 switched output • Reliable LED visual confirmation – operator convenience • Field-adjustable set-point for the full vacuum range • Independent hysteresis adjustment – to meet application requirements • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 3-pin Quick Disconnect on 6” Pigtail • Compact – placed at point of use for accurate reading and quick response time • Lightweight - ideal for end of arm tooling, robotic end effectors and manifold systems • Mountable to both Vaccon and non-Vaccon vacuum pumps • RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Adjustable Set-Point and Hysteresis Electronic Vacuum Switch - VXX Series - IMI Norgren
Rochester Hills, MI, United States
Miniature Adjustable Set-Point and Hysteresis Electronic Vacuum Switch
VXX Series
Miniature Adjustable Set-Point and Hysteresis Electronic Vacuum Switch VXX Series
Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can be mounted directly onto a wide variety of Vaccon pumps. Complete with M8, 3-pin connector. Ideal Applications: • Part present detection • Pick & place • End of arm tooling • Material handling • Process control • Robotic assembly • Manifold mount Features/Benefits • 1 switched output • Reliable LED visual confirmation – operator convenience • Field-adjustable set-point for the full vacuum range • Independent hysteresis adjustment – to meet application requirements • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 3-pin Quick Disconnect on 6” Pigtail • Compact – placed at point of use for accurate reading and quick response time • Lightweight - ideal for end of arm tooling, robotic end effectors and manifold systems • Mountable to both Vaccon and non-Vaccon vacuum pumps • RoHS compliant

Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can be mounted directly onto a wide variety of Vaccon pumps. Complete with M8, 3-pin connector.

Ideal Applications:

• Part present detection
• Pick & place
• End of arm tooling
• Material handling
• Process control
• Robotic assembly
• Manifold mount

Features/Benefits

• 1 switched output
• Reliable LED visual confirmation – operator convenience
• Field-adjustable set-point for the full vacuum range
• Independent hysteresis adjustment – to meet application requirements
• Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting
• Standard with M8, 3-pin Quick Disconnect on 6” Pigtail
• Compact – placed at point of use for accurate reading and quick response time
• Lightweight - ideal for end of arm tooling, robotic end effectors and manifold systems
• Mountable to both Vaccon and non-Vaccon vacuum pumps
• RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Switches
Product Number VXX Series
Product Name Miniature Adjustable Set-Point and Hysteresis Electronic Vacuum Switch
Device Category Switch
Unlock Full Specs
to access all available technical data