IMI Norgren Electronic Vacuum Switch with Digital Display VDX Series

Description
The VDX Series compact all-in-one output device and digital gauge reduces the number of components in your system. With 2 switched outputs it’s possible to monitor the high and low limits for vacuum control. In pick & place and robotic material handling applications, use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. The VDX Series can be directly mounted to a wide variety of Vaccon pumps. Complete with M8, 4-pin connector. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • Fully Programmable – simple push button calibration – no tools required • 2 switched outputs • Convenient – standard with M8, 4-pin Quick Disconnect with 6” Pigtail • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Full 3 digit display – red LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP65 IEC standards • RoHS compliant
Datasheet
Description
The VDX Series compact all-in-one output device and digital gauge reduces the number of components in your system. With 2 switched outputs it’s possible to monitor the high and low limits for vacuum control. In pick & place and robotic material handling applications, use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. The VDX Series can be directly mounted to a wide variety of Vaccon pumps. Complete with M8, 4-pin connector. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • Fully Programmable – simple push button calibration – no tools required • 2 switched outputs • Convenient – standard with M8, 4-pin Quick Disconnect with 6” Pigtail • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Full 3 digit display – red LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP65 IEC standards • RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Vacuum Switch with Digital Display - VDX Series - IMI Norgren
Rochester Hills, MI, United States
Electronic Vacuum Switch with Digital Display
VDX Series
Electronic Vacuum Switch with Digital Display VDX Series
The VDX Series compact all-in-one output device and digital gauge reduces the number of components in your system. With 2 switched outputs it’s possible to monitor the high and low limits for vacuum control. In pick & place and robotic material handling applications, use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. The VDX Series can be directly mounted to a wide variety of Vaccon pumps. Complete with M8, 4-pin connector. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • Fully Programmable – simple push button calibration – no tools required • 2 switched outputs • Convenient – standard with M8, 4-pin Quick Disconnect with 6” Pigtail • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Full 3 digit display – red LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP65 IEC standards • RoHS compliant

The VDX Series compact all-in-one output device and digital gauge reduces the number of components in your system. With 2 switched outputs it’s possible to monitor the high and low limits for vacuum control. In pick & place and robotic material handling applications, use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. The VDX Series can be directly mounted to a wide variety of Vaccon pumps. Complete with M8, 4-pin connector.

Ideal Applications:

• Robotic control
• Pick & place
• Part present detection
• Material handling
• Monitoring vacuum
• Leak testing

Features/Benefits:

• Fully Programmable – simple push button calibration – no tools required
• 2 switched outputs
• Convenient – standard with M8, 4-pin Quick Disconnect with 6” Pigtail
• Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting
• Full 3 digit display – red LED
• Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa
• Dust and drip proof enclosure to IP65 IEC standards
• RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Switches
Product Number VDX Series
Product Name Electronic Vacuum Switch with Digital Display
Device Category Switch
Unlock Full Specs
to access all available technical data