IMI Norgren Electronic Vacuum Switch and Sensor with 3 Color, 3 Section Display VDM Series

Description
The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control and system conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • 2 switched outputs or 1 switched output and 1 analog output (1-5VDC) • 3 color, 3 section display • Set-point displayed in sub-section – color changes when reached • Fully Programmable – simple push button calibration – no tools required • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 4-pin Quick Disconnect on 6” Pigtail • Key lock indicator • Operating range includes both vacuum and pressure • Full 3 digit display – LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP 40 IEC standards • RoHS compliant
Datasheet
Description
The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control and system conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • 2 switched outputs or 1 switched output and 1 analog output (1-5VDC) • 3 color, 3 section display • Set-point displayed in sub-section – color changes when reached • Fully Programmable – simple push button calibration – no tools required • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 4-pin Quick Disconnect on 6” Pigtail • Key lock indicator • Operating range includes both vacuum and pressure • Full 3 digit display – LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP 40 IEC standards • RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Vacuum Switch and Sensor with 3 Color, 3 Section Display - VDM Series - IMI Norgren
Rochester Hills, MI, United States
Electronic Vacuum Switch and Sensor with 3 Color, 3 Section Display
VDM Series
Electronic Vacuum Switch and Sensor with 3 Color, 3 Section Display VDM Series
The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control and system conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. Ideal Applications: • Robotic control • Pick & place • Part present detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • 2 switched outputs or 1 switched output and 1 analog output (1-5VDC) • 3 color, 3 section display • Set-point displayed in sub-section – color changes when reached • Fully Programmable – simple push button calibration – no tools required • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 4-pin Quick Disconnect on 6” Pigtail • Key lock indicator • Operating range includes both vacuum and pressure • Full 3 digit display – LED • Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa • Dust and drip proof enclosure to IP 40 IEC standards • RoHS compliant

The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control and system conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved.

Ideal Applications:

• Robotic control
• Pick & place
• Part present detection
• Material handling
• Monitoring vacuum
• Leak testing

Features/Benefits:

• 2 switched outputs or 1 switched output and 1 analog output (1-5VDC)
• 3 color, 3 section display
• Set-point displayed in sub-section – color changes when reached
• Fully Programmable – simple push button calibration – no tools required
• Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting
• Standard with M8, 4-pin Quick Disconnect on 6” Pigtail
• Key lock indicator
• Operating range includes both vacuum and pressure
• Full 3 digit display – LED
• Globally accepted display scales: “Hg, mmHg, PSI, bar, mbar, gf/cm sq, kgf/cm sq, kPa
• Dust and drip proof enclosure to IP 40 IEC standards
• RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Switches
Product Number VDM Series
Product Name Electronic Vacuum Switch and Sensor with 3 Color, 3 Section Display
Device Category Sensor; Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J6 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor; Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Vacuum
View Details
Pressure switch - PEV-1/4-A-SW27 - Festo Corporation
Specs
Device Category Switch
Sensor Technology Pneumatic/electric pressure transducer
Pressure Measurement Vacuum
View Details
Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Switch
Pressure Measurement Vacuum; Positive Pressure
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor; Switch (optional feature)
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
View Details