National Wire & Cable Corporation Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Product Name Notes
LOW VOLTAGE COMPUTER CABLE (D-210 Series) UL AWM Style 2835 Meets E.I.A. Standards RS-422, RS-423, RS-485 Black Vinyl Jackets D-210 XX (XX designates number of pairs) D-210 XXRF (RF designates...
National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for...
National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide...
National Wire & Cable Corp. manufactures a complete line of multiple conductor control cable. All conductors are stranded tinned copper with 1/64" wall of vinyl primary insulation for use up...
National Wire & Cable Corp. manufactures a complete line of multiple pair control cables. Conductors are of tinned copper strand with 1/64" vinyl primary insulation for use up to 105°C...
National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded...
National Wire & Cable Corp., manufactures a standard line of Polytetrafluoroethyl ene (PTFE)INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in...
National Wire & Cable Corporation manufactures a complete line of DUAL-RATED multiconductor NEC TRAY CABLE Type CL2, for signal, instrumentation and control uses. Also UL rated for use as 300...
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are...
National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of...
PLTC Cable Construction: All PLTC Cables use 0.012" (min.) wall of 105°C PVC wire insulation, plus and overall 0.032" wall of special flame-spread-resista nt black PVC jacket. U.L. listed as...
Single Conductors with Polytetrafluoroethyl ene (PTFE) Insulation National Wire & Cable Corp., manufactures a standard line of INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage.
THE D-200 SERIES CABLE ARE MULTIPLE-PAIR FLEXIBLE CABLES DESIGNED FOR TRANSMISSION OF DIGITAL PULSE SIGNALS. DESIGN FEATURES OF THE D-200 SERIES DIGITAL DATA CABLE Unlike conventional flexible cable construction, the...
The following cables in 16 gauge are similar to the NW series but utilize materials to qualify for CSA certification for AWM II A/B 105º C service at 300 volts...
The following cables in gauges 16 through 12 are similar to the NW series but utilize materials to qualify for CSA certification for AWM II A/B 105º C service at...