National Wire & Cable Corporation Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| *NABOND is a special bonding technique used on the tinned stranded copper conductors in an insulated wire. Bonded Stranded Conductor • Forms just like a solid wire - no loose... | |
| For internal wiring of electronic equipment - the most popular military hookup wire. Formerly “Type B.” Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .010” Wall (No Outer Covering)... | |
| For internal wiring of meters, panels and electronic equipment . Formerly “Mil-W-16878/11.” Electronic Hookup Wire • Exruded Polytetrafluoroethyl ene (PTFE) Insulation • Nominal .010” Wall • -65ºC to +200ºC • | |
| For internal wiring of meters, panels and electronic equipment . Formerly “MIL-W-16878/12” Electronic Hookup Wire • Exruded Polytetrafluoroethyl ene (PTFE) Insulation • Nominal .015” Wall • -65ºC to +200ºC • | |
| For internal wiring of meters, panels and electronic equipment . Formerly “Mil-W-16878/6.” Electronic Hookup Wire • Exruded PTFE Teflon® Insulation • Nominal .005” Wall • -65ºC to +200ºC • 250... | |
| For internal wiring of meters, panels and electronic equipment . Formerly “Type BN.” Electronic Hookup Wire • Vinyl Primary Insulation - Nominal .010” Wall • Nylon Secondary Jacket - Nominal... | |
| For internal wiring of meters, panels and electronic equipment . Formerly “Type C” Electronic Hookup Wire • Vinyl Primary Insulation - Nominal .015” Wall • Nylon Secondary Jacket - Nominal... | |
| For internal wiring of meters, panels and electronic equipment . Formerly “Type D.” Electronic Hookup Wire • Vinyl Primary Insulation - Nominal .031” Wall • Nylon Secondary Jacket - Nominal... | |
| For internal wiring of meters, panels and electronic equipment to 600 volts . Formerly “MIL-W-16878/13.” Electronic Hookup Wire • Extruded Polytetrafluoroethyl ene (PTFE)Insulation • Nominal Wall .006” (Thin-wall) • -65ºC... | |
| For internal wiring of meters, panels and electronic equipment. Formerly “Mil-W-16878/5.” Electronic Hookup Wire • Exruded Polytetrafluoroethyl ene (PTFE) Insulation • Nominal .015” Wall • -65ºC to +200ºC • 1000... | |
| For internal wiring of meters, panels and electronic equipment. Formerly “Type C.” Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .015” Wall (No Outer Covering) • -54ºC to +105ºC... | |
| For internal wiring of meters, panels and electronic equipment. Formerly “Type D.” Electronic Hookup Wire • Exruded Polytetrafluoroethyl ene (PTFE) Insulation • Nominal .031” WALL (No Outer Covering) • -54ºC... | |
| For internal wiring of meters, panels and electronic equipment. Formerly “Type D.” Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .031” WALL (No Outer Covering) • -54ºC to +105ºC... | |
| For internal wiring of meters, panels and electronic equipment. Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .010” Wall (no outer covering) • -40ºC to +80ºC • 300 Volts. | |
| For internal wiring of meters, panels and electronic equipment. Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .015” Wall (no outer covering) • -40ºC to +80ºC • 1000 Volts. | |
| For internal wiring of meters, panels and electronic equipment. Electronic Hookup Wire • Vinyl Primary Insulation • Nominal .031” Wall (no outer covering) • -40ºC to +80ºC • 2500 Volts. | |
| Gas Ignition Leadwire • UL Recognized 250ºC Electronic ignition or similar application in Gas Ranges or fuel burner systems that are not subject to repeated flexing.Stranded Nickel-Plated copper conductor insulated... | |
| Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic and electronic devices. 150º Motor Leadwire SRML • UL, CSA Labeled 150ºC • 600 Volt Flame... | |
| Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber. | |
| Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. 200° Motor Leadwire SRML • 600 Volt Flame Resistant • UL, CSA Labeled 200ºC Stranded... | |
| Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant • UL 150ºC • 600 Volt | |
| Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150°C... | |
| Silver plated copper conductor insulated with extruded silicone rubber covered with a high temperature impregnated fi berglass braid. Formerly “Type F.” Silicone Rubber • Primary + Fiberglass Braided Jacket • | |
| Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine... | |
| Stranded silver-plated copper conductor insulated with extruded fl ame retardant (VW-1) silicone rubber. Formerly “Type F.” Silicone Rubber • Primary Insulation • Nominal Wall (24-16) .015” • Nominal Wall (14-10)... | |
| Stranded silver-plated copper conductor insulated with extruded flame retardant (VW-1) silicone rubber. Formerly “Type FF” Silicone Rubber • Primary Insulation • Nominal Wall (24-16) .031” • Nominal Wall (14-10) .047” | |
| Stranded tin-coated copper conductor insulated with extruded fl ame retardant (VW-1) silicone rubber. Formerly “Type FF.” Silicone Rubber • Primary Insulation • Nominal Wall (24-16) .031” • Nominal Wall (14-10)... | |
| Stranded tin-coated copper conductor insulated with extruded flame retardant (VW-1) silicone rubber. Formerly “Type F.” Silicone Rubber • Primary Insulation • Nominal Wall (24-16) .025” • Nominal Wall (14-10) .0235” | |
| Stranded tin-coated copper conductor insulated with extruded silicone rubber with a high temperature impregnated fi berglass braid. Formerly “Type F.” Silicone Rubber • Primary + Fiberglass Braided Jacket • Nominal... | |
| Wires certified by the Canadian Standards Association for radio or electronic use. Case File No. LR20482/LL-32511 CSA-Certified • Radio Wire • Type TR-64 • Rated: 90ºC or 300 Volt • | |
| Wires certified by the Canadian Standards Association for radio or electronic use. Case File No. LR32511. CSA-Certified • Business Machine Wire • AWM I A/B (previously S-R PVC, T2) • | |
| Wires certified by the Canadian Standards Association for radio or electronic use. Case File No. LR32511. CSA-Certified • Type TEW Thermoplastic Equipment Wire • 105ºC or 600 Volt • 1/32” | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air environment, U.L. File #E35793. Intended use: for further processing in cables for electronic equipment .U.L. AWM Style 1731... | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air environment, U.L. File #E35793.U.L. AWM Style 1061 • U/L Recognized Appliance Wiring Material • VW-1 Rated • 80ºC... | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793. U.L. AWM Style 1006 • U/L Recognized Appliance Wiring Material • | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793. U.L. AWM Style 1007 • U/L Recognized Appliance Wiring Material • | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793 .U.L. AWM Style 1010 • U/L Recognized Appliance Wiring Material • | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793 .U.L. AWM Style 1015 • U/L Recognized Appliance Wiring Material • | |
| Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793 .U.L. AWM Style 1569 • U/L Recognized Appliance Wiring Material • |