National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications.
All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded tinned copper wires per MIL-W-16878/17. (BN) All 19 strand.
Shields are full Military 90% min. coverage tinned copper braid.
Overall sheath is tough, flexible white PVC compound.
| National Wire & Cable Corporation | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Name | Shielded Cables - MIL-C-27072 - Single Conductor |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid (optional feature); Drain Wire (optional feature); Wire-Shield |
| Standards / Certifications | CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian) |