National Wire & Cable Corporation Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| LOW VOLTAGE COMPUTER CABLE (D-210 Series) UL AWM Style 2835 Meets E.I.A. Standards RS-422, RS-423, RS-485 Black Vinyl Jackets D-210 XX (XX designates number of pairs) D-210 XXRF (RF designates... | |
| National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide... | |
| National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are... | |
| Special Purpose Cables for antenna rotor, microphone, transducer, seismic geophone applications. | |
| THE D-200 SERIES CABLE ARE MULTIPLE-PAIR FLEXIBLE CABLES DESIGNED FOR TRANSMISSION OF DIGITAL PULSE SIGNALS. DESIGN FEATURES OF THE D-200 SERIES DIGITAL DATA CABLE Unlike conventional flexible cable construction, the... |