Basic Wire and Cable Type XLPTC Control Cables 6-2359

Description
XLP Insulation PVC Jacket 600 Volts, 90 Deg. C.
Description
XLP Insulation PVC Jacket 600 Volts, 90 Deg. C.
Datasheet
Datasheet Summary
Powered by GS/AI

Type XLPTC Control Cables from Basic Wire and Cable are designed for a variety of applications, featuring conductor sizes ranging from AWG 24 to 3360 MCM. The cables can be constructed with solid or stranded conductors made from materials such as bare copper, tinned copper, silver, nickel-coated copper, or aluminum. The insulation options include XLP, PVC, TPE, LSZH, CPE, CSPE, and PE, with an insulation outer diameter of up to 4.0 inches. The jacket outer diameter can reach up to 4.5 inches. These cables can be configured as single conductors, pairs, triads, multi-conductor, or composite, and are available in both non-shielded and shielded varieties. The cables support voltage ratings from 150V to 30kV and can operate within a temperature range of -40 to 300°C. Additional features include various shielding options, armoring in aluminum or galvanized steel, and phase identification through color coding or markings.

Datasheet Summary
Powered by GS/AI

Type XLPTC Control Cables from Basic Wire and Cable are designed for a variety of applications, featuring conductor sizes ranging from AWG 24 to 3360 MCM. The cables can be constructed with solid or stranded conductors made from materials such as bare copper, tinned copper, silver, nickel-coated copper, or aluminum. The insulation options include XLP, PVC, TPE, LSZH, CPE, CSPE, and PE, with an insulation outer diameter of up to 4.0 inches. The jacket outer diameter can reach up to 4.5 inches. These cables can be configured as single conductors, pairs, triads, multi-conductor, or composite, and are available in both non-shielded and shielded varieties. The cables support voltage ratings from 150V to 30kV and can operate within a temperature range of -40 to 300°C. Additional features include various shielding options, armoring in aluminum or galvanized steel, and phase identification through color coding or markings.

Suppliers

Company
Product
Description
Supplier Links
Type XLPTC Control Cables - 6-2359 - Basic Wire and Cable
Chicago, IL, USA
Type XLPTC Control Cables
6-2359
Type XLPTC Control Cables 6-2359
XLP Insulation PVC Jacket 600 Volts, 90 Deg. C.
  • XLP Insulation
  • PVC Jacket
  • 600 Volts, 90 Deg. C.
Supplier's Site Datasheet

Technical Specifications

  Basic Wire and Cable
Product Category Control and Instrumentation Cables
Product Number 6-2359
Product Name Type XLPTC Control Cables
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details