Type X-SPOS Multiple Shielded Pairs, Overall Shield Instrumentation Cables from Basic Wire and Cable are designed for a variety of applications requiring robust shielding and insulation. The cables feature XLP insulation and a CPE jacket, ensuring durability and resistance to environmental factors. They support voltage ratings from 150V to 30kV and can operate within a temperature range of -40 to 300°C. The conductors are available in AWG sizes from 24 to 3360MCM, with options for solid or stranded configurations made from materials such as bare copper, tinned copper, and aluminum. The cables can be configured with multiple conductors, offering shielding options that include individual or overall shielding with materials like copper and aluminum foil. Additionally, the cables can be armored with aluminum or galvanized steel for enhanced protection. This product is suitable for engineers seeking reliable instrumentation cables for demanding environments.
| Basic Wire and Cable | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7-3756 |
| Product Name | Type X-SPOS Multiple Shielded Pairs, Overall Shield Instrumentation Cables |
| Cable Jacket | Polyethylene |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper |