Type TC-G Tray Cables from Basic Wire and Cable are designed for a variety of applications, featuring conductor sizes ranging from AWG 24 to 3360 MCM. The conductors can be solid or stranded and are available in materials such as bare copper, tinned copper, silver-coated copper, and aluminum. The insulation options include XLP, PVC, TPE, LSZH, CPE, CSPE, and PE, with an insulation outer diameter of up to 4.0 inches and a jacket outer diameter of up to 4.5 inches. These cables can be configured as single conductors, pairs, triads, multi-conductor, or composite, and can be either shielded or non-shielded. They support a conductor count ranging from 1 to 100, depending on the AWG size. The cables can also feature external or internal messenger support made from galvanized or stainless steel. The shielding options include copper and aluminum foil, with fillers available in fibrous and solid forms that are non-hydroscopic. The cables are rated for voltages from 150V to 30kV and can operate within a temperature range of -40 to 300°C. Additionally, phase identification can be achieved through various methods such as color coding, stripes, numbers, letters, legends, and sequential markings.
| Basic Wire and Cable | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6-613 |
| Product Name | Type TC-G Tray Cables |
| Cable Jacket | Polyethylene |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper |
| > AWG 0 | 2/0 AWG |