Basic Wire and Cable Type TC-G Tray Cables 6-603

Description
Three, Four conductor with ground XLP Insulation CPE Jacket 600 Volt, 90 Deg. C.
Description
Three, Four conductor with ground XLP Insulation CPE Jacket 600 Volt, 90 Deg. C.
Datasheet
Datasheet Summary
Powered by GS/AI

Type TC-G Tray Cable, part number 6-603, from Basic Wire and Cable is designed for use in various applications requiring reliable electrical connections. This cable features three or four conductors with a ground, utilizing XLP insulation and a CPE jacket, suitable for environments with temperatures up to 90°C. It is rated for 600 volts, making it appropriate for a range of industrial and commercial uses. The cable's construction allows for flexibility in installation, and it is designed to meet specific performance standards for tray applications.

Datasheet Summary
Powered by GS/AI

Type TC-G Tray Cable, part number 6-603, from Basic Wire and Cable is designed for use in various applications requiring reliable electrical connections. This cable features three or four conductors with a ground, utilizing XLP insulation and a CPE jacket, suitable for environments with temperatures up to 90°C. It is rated for 600 volts, making it appropriate for a range of industrial and commercial uses. The cable's construction allows for flexibility in installation, and it is designed to meet specific performance standards for tray applications.

Suppliers

Company
Product
Description
Supplier Links
Type TC-G Tray Cables - 6-603 - Basic Wire and Cable
Chicago, IL, USA
Type TC-G Tray Cables
6-603
Type TC-G Tray Cables 6-603
Three, Four conductor with ground XLP Insulation CPE Jacket 600 Volt, 90 Deg. C.
  • Three, Four conductor with ground
  • XLP Insulation
  • CPE Jacket
  • 600 Volt, 90 Deg. C.
Supplier's Site Datasheet

Technical Specifications

  Basic Wire and Cable
Product Category Control and Instrumentation Cables
Product Number 6-603
Product Name Type TC-G Tray Cables
Cable Jacket Polyethylene
Cable Insulation Polyethylene
Cable Conductor Copper
> AWG 0 1/0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
System cable - 706-2300/101-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details