PT Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| .5" hose shank, will quote in carpenter 20, monel & titanium | |
| .5" MNPT, will quote in carpenter 20, monel & titanium | |
| 1"-12" coupler x 3/4"-12" adapter, also available in shorter version | |
| 1"-3" FNPT, reducer | |
| 1"-4" MNPT, reducer | |
| 1"-5" FNPT, reducer | |
| 1"-6" hose shank, reducer | |
| 1.5" adapter x adapter x coupler T | |
| 1.5"-3" hose shank, reducer | |
| 1.5"-3" MNPT, reducer | |
| 1.5"-4" adapter, reducer | |
| 150-400psi rating depending on size of fitting, heavy duty | |
| 150-500psi rating depending on size of fitting, heavy duty | |
| 2" adapter x coupler x coupler | |
| 2" coupler x adapter x adapter | |
| 3/4"-6" adapter, reducer, Sta-Lok II cam arms available | |
| 4" adapter x coupler x coupler | |
| 4" x 6" x 6" pipe flange x adapter x adapter | |
| 45 degree elbow 4" adapter x female tank car thread | |
| 6" adapter x coupler x coupler | |
| 6" coupler x adapter x adapter | |
| 6" x 4" x 4" adapter x coupler x coupler | |
| 6" x 4" x 4" adapter x pipe flange x pipe flange | |
| 6" x 6" x 4" coupler x adapter x adapter | |
| 90 degree elbow adapter x female tank car thread | |
| 90 degree elbow, check valve | |
| 90 degree elbow | |
| Adapter w/ check valve x MNPT | |
| Adapter x adapter, 0.5"-8" secondary fitting, reducer option | |
| adapter x female 5.25" 4 UN2B tank car thread | |
| Adapter x female fire hose thread (NH) | |
| Adapter x female NPSH thread | |
| Adapter x FNPT, dry disconnect coupling | |
| Adapter x male fire house thread (NH) | |
| Adapter x pipe flange | |
| Adapter x tubing compression fitting | |
| All fittings available in other materials | |
| Also available food grade government sand 33446 and with BSP thread | |
| Ball bearing swivel action, standard u-cup viton, buna is also available | |
| Butt or socket weld ball bearing swivel action, standard u-cup viton | |
| Butt/socket weld adapter, multiple options | |
| Butt/socket weld coupler, multiple options | |
| Cam & groove adapter | |
| Cam & groove coupler | |
| Coupler x adapter, 90 degree elbow | |
| Coupler x coupler, 90 degree elbow | |
| Coupler x coupler, available w/ Sta-Lok II arms | |
| Coupler x female fire hose thread (NH) | |
| Coupler x female NPSH thread | |
| Coupler x FNPT, dry disconnect coupling | |
| Coupler x male fire hose thread (NH) | |
| Coupler x pipe flange | |
| Coupler x tubing compression fitting | |
| Elbow coupler | |
| Engineering department can custom design fittings to fit your application | |
| Flanged Adapter, dry disconnect coupling | |
| Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow | |
| Other body and seal materials upon request | |
| Sanitary crimp system | |
| Straight swivel coupler x FNPT thread swivel | |
| Will quote in carpenter 20, monel & titanium |