PT Railroad Tank Car Connection TCA 40 90° Elbow

Description
90 degree elbow adapter x female tank car thread
Description
90 degree elbow adapter x female tank car thread

Suppliers

Company
Product
Description
Supplier Links
Railroad Tank Car Connection - TCA 40 90° Elbow - PT
Enid, OK, USA
Railroad Tank Car Connection
TCA 40 90° Elbow
Railroad Tank Car Connection TCA 40 90° Elbow
90 degree elbow adapter x female tank car thread

90 degree elbow adapter x female tank car thread

Technical Specifications

  PT
Product Category Gas Fittings
Product Number TCA 40 90° Elbow
Product Name Railroad Tank Car Connection
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Unlock Full Specs
to access all available technical data

Similar Products

High Purity Stainless Steel Mini Tube Butt Weld Fittings For Semiconductor -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Specs
Fitting Type Tube Fitting; Hose Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
Connection Type Barbed or Ribbed End
Material Buna-N
View Details
Flange Fitting - 743-2-1/2-VP-E-GLV - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 2.500 inch (63.5 mm)
View Details
Tube Male Run Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Tee Fitting; Adapter Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread
Material Fluororesin
View Details