PT Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
125 psi max working pressure
150 psi max working pressure
Brass or stainless steel strainer basket, 14-100 mesh
Protects equipment from large contaminants, 1/4" hole size
Pump suction strainer, round hole type
Stainless steel screen, 30 STSC, 12-80 mesh