PT Datasheets for Gas Fittings

Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more

Product Name Notes
.5" hose shank, will quote in carpenter 20, monel & titanium
.5" MNPT, will quote in carpenter 20, monel & titanium
1"-12" coupler x 3/4"-12" adapter, also available in shorter version
1"-3" FNPT, reducer
1"-4" MNPT, reducer
1"-5" FNPT, reducer
1"-6" hose shank, reducer
1.5" adapter x adapter x coupler T
1.5"-3" hose shank, reducer
1.5"-3" MNPT, reducer
1.5"-4" adapter, reducer
150-400psi rating depending on size of fitting, heavy duty
150-500psi rating depending on size of fitting, heavy duty
2" adapter x coupler x coupler
2" coupler x adapter x adapter
3/4"-6" adapter, reducer, Sta-Lok II cam arms available
4" adapter x coupler x coupler
4" x 6" x 6" pipe flange x adapter x adapter
45 degree elbow 4" adapter x female tank car thread
6" adapter x coupler x coupler
6" coupler x adapter x adapter
6" x 4" x 4" adapter x coupler x coupler
6" x 4" x 4" adapter x pipe flange x pipe flange
6" x 6" x 4" coupler x adapter x adapter
90 degree elbow adapter x female tank car thread
90 degree elbow, check valve
90 degree elbow
Adapter w/ check valve x MNPT
Adapter x adapter, 0.5"-8" secondary fitting, reducer option
adapter x female 5.25" 4 UN2B tank car thread
Adapter x female fire hose thread (NH)
Adapter x female NPSH thread
Adapter x FNPT, dry disconnect coupling
Adapter x male fire house thread (NH)
Adapter x pipe flange
Adapter x tubing compression fitting
All fittings available in other materials
Also available food grade government sand 33446 and with BSP thread
Ball bearing swivel action, standard u-cup viton, buna is also available
Butt or socket weld ball bearing swivel action, standard u-cup viton
Butt/socket weld adapter, multiple options
Butt/socket weld coupler, multiple options
Cam & groove adapter
Cam & groove coupler
Coupler x adapter, 90 degree elbow
Coupler x coupler, 90 degree elbow
Coupler x coupler, available w/ Sta-Lok II arms
Coupler x female fire hose thread (NH)
Coupler x female NPSH thread
Coupler x FNPT, dry disconnect coupling
Coupler x male fire hose thread (NH)
Coupler x pipe flange
Coupler x tubing compression fitting
Elbow coupler
Engineering department can custom design fittings to fit your application
Flanged Adapter, dry disconnect coupling
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow
Other body and seal materials upon request
Sanitary crimp system
Straight swivel coupler x FNPT thread swivel
Will quote in carpenter 20, monel & titanium