PT Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 4" x 6" x 6" pipe flange x adapter x adapter | |
| 6" x 4" x 4" adapter x pipe flange x pipe flange | |
| Adapter x pipe flange | |
| Adapter x tank truck flange 15 degrees | |
| Adapter x tank truck flange | |
| All fittings available in other materials | |
| Coupler x pipe flange | |
| Coupler x tank truck flange 15 degrees | |
| Coupler x tank truck flange | |
| Flange swivel x hose shank | |
| Flanged Adapter, dry disconnect coupling | |
| Tank truck flange tee | |
| Tank truck flange y | |
| Ttma flange x butt weld for schd 40 pipe | |
| Ttma flange x fnpt | |
| Ttma flange x mnpt | |
| Ttma flange x single groove | |
| Ttma flange x socket weld |