Nitto Kohki U.S.A., Inc. Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas The flow volume is increased 1.5 to 2 times. | |
| A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared... | |
| Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines... | |
| Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign... | |
| High flow type SP Cupla is now released! Plugs with male thread end are newly added. | |
| Special steel body is tough against vibration and impact! Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body Powerful... | |
| Stainless steel for excellent corrosion resistance! The unique “inner seal mechanism” accepts a working pressure up to 20.6mpa. Body material is excellent corrosion resistant stainless steel (sus304). Suited for use... | |
| Their “airless valve shut-off design” greatly reduces air admixture! Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or... | |
| Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow... | |
| Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A General purpose hydraulic cuplas with the... | |
| High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa! Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working... | |
| Metal-touch valve system with Superior durability! Sleeve stopper Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2) Mechanism to prevent accidental disconnection maintains tight connection... | |
| Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. | |
| Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnec tion applications. |