Nitto Kohki U.S.A., Inc. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| Brushless motor powered electric screwdrivers with screw fastening counter Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool Any of the... | |
| delvo responds to the needs of cell production systems with space-saving screwdrivers. The controller is designed to be lightweight and space-saving size. Clear disengagement of clutch (shock-less mechanism unavailable) Improved... | |
| Eco-friendly brushless motor powered screwdrivers in a compact transformer-less profile High-Torque brushless motor powered electric screwdrivers Brushless motor and newly designed clutch provide a more consistent torque output over the... | |
| New designs on our most popular screwdrivers The clear plastic cover is mounted over the torque adjustment ring to prevent unintentional changes of the preset torque amount Heavy-duty cam installed... | |
| Work-piece friendly electric screwdrivers Anti-Static, shielded design prevents electrostatic buildup and discharge DLC1213 provides adjustable soft-start + speed control Grounded bit system standard | |
| Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool Any of the three models can be operated by a standard controller,... | |
| Brushless motors are incorporated for maximum tool life Ergonomic grip offers greater operator comfort and increased maneuverability Clear plastic torque adjustment cover provided as standard accessory Grounded bit system standard... |