Nitto Kohki U.S.A., Inc. Datasheets for Sanitary Fittings
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more
| Product Name | Notes |
|---|---|
| Adopted is polytetrafluoroethyl ene (ptfe) for the body. Polytetrafluoroethyl ene(ptfe) body gives excellent resistance to chemicals. Automatic shut off valves in both socket and plug prevent fluid out flow from... | |
| Adopted stainless steel body and fluorine contained resin valves. The body and spring material of stainless steel(sus304), and valve of fluorine contained resin ensure excellent performance with various chemicals. Body(sus304)... | |
| All plastic model. Fluorine contained resin (pfa) body is injection molded. All parts made of fluorine contained resin. o-rings in particular are fep-coated fluoro-rubber with excellent chemical resistance and no... | |
| Fluorine contained resin packing seal and perfluoroelastomer packing seal are used to reduce required connection load and to achieve tight sealing. The material of body and spring are of stainless... | |
| General purpose type with stainless steel body and rubber seal. Electro-polished body for enhanced corrosion resistance. Body and valve springs are stainless steel (sus304, sus316). Body is electro-polished for enhanced... |