Special steel body is tough against vibration and impact!
Male and female thread end configurations are available.
Low pressure loss characteristic suits hydraulic equipment applications.
Quenched special steel body
Powerful impact resistance, especially against impulses.
Valve is designed to suppress pressure loss, particularly suitable for hydraulic applications which need big fluid flow rates.
Automatic shut off valves in both socket and plug prevent fluid spill out on disconnection. Easy to handle.
In addition to conventional female thread type male thread types (male tapered thread, male parallel thread with 30˚ flare, and male parallel thread with 30˚ cone-seat) are newly added. Male thread types are designed especially for direct connection to hydraulic power units effectively.
Male parallel thread type complies with both metal seal and o-ring seal ( in case of o-ring seal, o-rings available in the market can be used )
Optional (hsp-dc cuplas are available for die casting machine applications with severe pressure variation.
The over all length of male thread type is shorter than that of female thread type plus conversion nipple available in the market
Special steel body is tough against vibration and impact!
Male and female thread end configurations are available.
Low pressure loss characteristic suits hydraulic equipment applications.
- Quenched special steel body
- Powerful impact resistance, especially against impulses.
- Valve is designed to suppress pressure loss, particularly suitable for hydraulic applications which need big fluid flow rates.
- Automatic shut off valves in both socket and plug prevent fluid spill out on disconnection. Easy to handle.
- In addition to conventional female thread type male thread types (male tapered thread, male parallel thread with 30˚ flare, and male parallel thread with 30˚ cone-seat) are newly added. Male thread types are designed especially for direct connection to hydraulic power units effectively.
- Male parallel thread type complies with both metal seal and o-ring seal ( in case of o-ring seal, o-rings available in the market can be used )
- Optional (hsp-dc cuplas are available for die casting machine applications with severe pressure variation.
- The over all length of male thread type is shorter than that of female thread type plus conversion nipple available in the market