Nitto Kohki U.S.A., Inc. Multiple Type Quick-Coupler For Automation MALC-SP Type

Description
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the size of required plates. (rate of flow increase depends on cupla sizes) The malc type realizes a 2 mm axial eccentricity allowance while the conventional multi cupla is only 0.6mm. Special valve design enables connection of socket and plug under dynamic pressure of up to 2 mpa When connected the distance between the socket plate and the plug plate is designed to be 30 mm for all sizes. this means that any size of cupla can be mounted and used on the same plate. Airless structure valves prevent out flow of fluid and admixture of air into the fluid line
Datasheet
Description
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the size of required plates. (rate of flow increase depends on cupla sizes) The malc type realizes a 2 mm axial eccentricity allowance while the conventional multi cupla is only 0.6mm. Special valve design enables connection of socket and plug under dynamic pressure of up to 2 mpa When connected the distance between the socket plate and the plug plate is designed to be 30 mm for all sizes. this means that any size of cupla can be mounted and used on the same plate. Airless structure valves prevent out flow of fluid and admixture of air into the fluid line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Type Quick-Coupler For Automation - MALC-SP Type - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Multiple Type Quick-Coupler For Automation
MALC-SP Type
Multiple Type Quick-Coupler For Automation MALC-SP Type
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the size of required plates. (rate of flow increase depends on cupla sizes) The malc type realizes a 2 mm axial eccentricity allowance while the conventional multi cupla is only 0.6mm. Special valve design enables connection of socket and plug under dynamic pressure of up to 2 mpa When connected the distance between the socket plate and the plug plate is designed to be 30 mm for all sizes. this means that any size of cupla can be mounted and used on the same plate. Airless structure valves prevent out flow of fluid and admixture of air into the fluid line

A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection.

  • Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the size of required plates. (rate of flow increase depends on cupla sizes)
  • The malc type realizes a 2 mm axial eccentricity allowance while the conventional multi cupla is only 0.6mm.
  • Special valve design enables connection of socket and plug under dynamic pressure of up to 2 mpa
  • When connected the distance between the socket plate and the plug plate is designed to be 30 mm for all sizes. this means that any size of cupla can be mounted and used on the same plate.
  • Airless structure valves prevent out flow of fluid and admixture of air into the fluid line
Supplier's Site Datasheet

Technical Specifications

  Nitto Kohki U.S.A., Inc.
Product Category Pneumatic Fittings
Product Number MALC-SP Type
Product Name Multiple Type Quick-Coupler For Automation
Fitting Type Hose Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Miniature In-Line Screens - 10-32 UNF Adapters - FMS-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
View Details
Barb tubing fitting - C-3/8-P-6 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Compressed Air Fitting Reducer - 9897 - EXAIR
Specs
Material Brass/Bronze
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details