Hach pH & ORP Sensors Combination pH/ORP Sensors

Description
These combination sensors are designed for specialty applications for immersion or in-line mounting. The reference cell features a double-junction design for extended service life, and a built-in solution ground. The body is molded from chemically-resistant Ryton® or PVDF, and the reference junction is coaxial porous PTFE. All sensors are rated 0 to 105 ºC up to 100 psig, and have integral 4.5 m (15 ft.) cables with tinned leads. The PC-series (for pH) and RCseries (for ORP) combination sensors are ideal for measuring mild and aggressive media. Sensors with rugged dome electrodes, "easy-to-clean" flat glass electrodes, and even HF (hydrofluoric acid) resistant glass electrodes are available for a wide variety of process solutions. The PC-series combination pH sensors come with or without a Pt 1000 Ohm RTD temperature element. The RC-series combination ORP sensors are supplied without a temperature element. The Sensors are available in three mounting styles - convertible, insertion, and sanitary.
Description
These combination sensors are designed for specialty applications for immersion or in-line mounting. The reference cell features a double-junction design for extended service life, and a built-in solution ground. The body is molded from chemically-resistant Ryton® or PVDF, and the reference junction is coaxial porous PTFE. All sensors are rated 0 to 105 ºC up to 100 psig, and have integral 4.5 m (15 ft.) cables with tinned leads. The PC-series (for pH) and RCseries (for ORP) combination sensors are ideal for measuring mild and aggressive media. Sensors with rugged dome electrodes, "easy-to-clean" flat glass electrodes, and even HF (hydrofluoric acid) resistant glass electrodes are available for a wide variety of process solutions. The PC-series combination pH sensors come with or without a Pt 1000 Ohm RTD temperature element. The RC-series combination ORP sensors are supplied without a temperature element. The Sensors are available in three mounting styles - convertible, insertion, and sanitary.

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
These combination sensors are designed for specialty applications for immersion or in-line mounting. The reference cell features a double-junction design for extended service life, and a built-in solution ground. The body is molded from chemically-resistant Ryton® or PVDF, and the reference junction is coaxial porous PTFE. All sensors are rated 0 to 105 ºC up to 100 psig, and have integral 4.5 m (15 ft.) cables with tinned leads. The PC-series (for pH) and RCseries (for ORP) combination sensors are ideal for measuring mild and aggressive media. Sensors with rugged dome electrodes, "easy-to-clean" flat glass electrodes, and even HF (hydrofluoric acid) resistant glass electrodes are available for a wide variety of process solutions. The PC-series combination pH sensors come with or without a Pt 1000 Ohm RTD temperature element. The RC-series combination ORP sensors are supplied without a temperature element. The Sensors are available in three mounting styles - convertible, insertion, and sanitary.

These combination sensors are designed for specialty applications for immersion or in-line mounting. The reference cell features a double-junction design for extended service life, and a built-in solution ground. The body is molded from chemically-resistant Ryton® or PVDF, and the reference junction is coaxial porous PTFE. All sensors are rated 0 to 105 ºC up to 100 psig, and have integral 4.5 m (15 ft.) cables with tinned leads. The PC-series (for pH) and RCseries (for ORP) combination sensors are ideal for measuring mild and aggressive media. Sensors with rugged dome electrodes, "easy-to-clean" flat glass electrodes, and even HF (hydrofluoric acid) resistant glass electrodes are available for a wide variety of process solutions. The PC-series combination pH sensors come with or without a Pt 1000 Ohm RTD temperature element. The RC-series combination ORP sensors are supplied without a temperature element. The Sensors are available in three mounting styles - convertible, insertion, and sanitary.

Supplier's Site

Technical Specifications

  Hach
Product Category pH Electrodes
Product Number Combination pH/ORP Sensors
Product Name pH & ORP Sensors
Specific Electrode Type Measures ORP
Unlock Full Specs
to access all available technical data

Similar Products

Food pH Meter - PCE-228M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Food / Sanitary
View Details
General Use pH Sensor LIQ-GLASS BNC - 238180 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
Metrosep A Supp 10 - 50/4.0 - 6.1020.050 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
TUpHFET™ Non-glass Submersion/Insertion pH Sensor - Model TF396 - Emerson Automation Solutions – Rosemount
Specs
Reference Solution Options Sealed
Junction Type Single Junction
Mounting Options In-Line (Insertion)
View Details