Ziehl-Abegg Inc. Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| • Full range with NEMA motor from ER22C to ER10C • Robust sheet metal construction • Inlet ring with measuring device for determination of volume flow rate • Maximum motor... | |
| pecification: Ready-to-install E series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..E types. The sheet metal parts... | |
| Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000... | |
| Specification: Axial fans equipped with integrated electronic commutation speed controls. The result is a highly efficient and extremely compact speed controlled fan. The electronically commutated (EC-technology) ETAvent system offers the... | |
| Specification: Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and... | |
| Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90° or 180° direction. Housing made using... | |
| Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating... | |
| Specification: Motorless RH..C impeller with 7 rear curved blades. Impeller diameters from 225 to 1,120 mm, made from sheet steel with surface protection achieved through powder coating. Equipped with hub... | |
| Specification: Ready-to-install C series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..C types. The sheet metal parts... | |
| Specification: Ready-to-install G series single inlet motorised impeller modules, with impeller diameters from 315 to 450mm. The air handling capacities correspond to the respective RH..G types. The sheet metal parts... | |
| Specification: Ready-to-install M series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..M types. The sheet metal parts... | |
| Specification: Ready-to-install N series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..N types. The sheet metal parts... | |
| Specification: Single inlet E series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes up to 16,000 m³/h. | |
| Specification: Single inlet G series motorised impellers, intended for use without scroll housings. Impeller diameters from 315 to 450 mm are available, resulting in air volumes up to 6,000 m³/h. | |
| Specification: Single inlet L series motorised impellers, intended for use without scroll housings. Impeller diameters from 190 to 310 mm are available, resulting in air volumes up to 2,000 m³/h. | |
| Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m³/h. | |
| Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h. | |
| Specification: Single inlet N series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes of up to 16,000... | |
| Specification: The mixed-flow impeller is available in diameters from 355 to 560 mm and achieves air volumes of up to 15,000 m³/h (free blowing). Plastic impellers are available in diameters... | |
| Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special... | |
| Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available... |