Ziehl-Abegg Inc. Centrifugal Fan RH..M Design (Explosion) RH50M Series

Description
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h. Attributes and special features: Fans according type of protection increased safety "e" conform to category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications
Datasheet
Description
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h. Attributes and special features: Fans according type of protection increased safety "e" conform to category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan RH..M Design (Explosion) - RH50M Series - Ziehl-Abegg Inc.
Greensboro, NC, USA
Centrifugal Fan RH..M Design (Explosion)
RH50M Series
Centrifugal Fan RH..M Design (Explosion) RH50M Series
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h. Attributes and special features: Fans according type of protection increased safety "e" conform to category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications

Specification:
Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h.
Attributes and special features:
Fans according type of protection increased safety "e" conform to category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation.
Applications:
explosion-proof applications

Supplier's Site Datasheet
Centrifugal Fan RH..M Design - RH50M Series - Ziehl-Abegg Inc.
Greensboro, NC, USA
Centrifugal Fan RH..M Design
RH50M Series
Centrifugal Fan RH..M Design RH50M Series
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. The motorised impellers are also available in ATEX design. Applications: Duct, tube and roof fans, air conditioning units, heat pumps, cleanrooms, and for cooling and ventilation purposes

Specification:
Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m³/h.
Attributes and special features:
Optimal motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. The motorised impellers are also available in ATEX design.
Applications:
Duct, tube and roof fans, air conditioning units, heat pumps, cleanrooms, and for cooling and ventilation purposes

Supplier's Site Datasheet

Technical Specifications

  Ziehl-Abegg Inc. Ziehl-Abegg Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RH50M Series RH50M Series
Product Name Centrifugal Fan RH..M Design (Explosion) Centrifugal Fan RH..M Design
Applications / Use Product / Process Cooling; HVAC; Ventilation Product / Process Cooling; HVAC; Ventilation
Product Form Packaged Packaged
Environment Clean Clean
Fan / Blower Diameter 19.8 inch (504 mm) 19.8 inch (504 mm)
Features ExplosionProof
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX4009 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details