Specification:
Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m³/h.
Attributes and special features:
Optimal motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. The motorised impellers are also available in ATEX design.
Applications:
Duct, tube and roof fans, air conditioning units, heat pumps, cleanrooms, and for cooling and ventilation purposes
| Ziehl-Abegg Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | GR22M Series |
| Product Name | Centrifugal Fan RH..M Design |
| Applications / Use | Product / Process Cooling; HVAC; Ventilation |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |