Ziehl-Abegg Inc. Centrifugal Fan RH..C Design Explosion Proof

Description
Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2. Applications: explosion-proof applications
Datasheet
Description
Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2. Applications: explosion-proof applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan RH..C Design - Explosion Proof - Ziehl-Abegg Inc.
Greensboro, NC, USA
Centrifugal Fan RH..C Design
Explosion Proof
Centrifugal Fan RH..C Design Explosion Proof
Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2. Applications: explosion-proof applications

Specification:
Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring device.
Attributes and special features:
RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2.
Applications:
explosion-proof applications

Supplier's Site Datasheet

Technical Specifications

  Ziehl-Abegg Inc.
Product Category Fans and Blowers (industrial)
Product Number Explosion Proof
Product Name Centrifugal Fan RH..C Design
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 43.3 inch (1100 mm)
Features ExplosionProof
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Blowers - N23-A8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers / EC Fans
View Details
Turbo Blowers - FDC-075A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details