Specification:
Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency.
Attributes and special features:
The most energy efficient system, without electronic motor noise, 100% speed controllable, integrated process controller.
Applications:
Refrigeration, agriculture, air conditioning, heating technology
Specification:
7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m³/h.
Attributes and special features:
Optimised efficiency, optimised for full bell mouth applications, 100% speed controllable.
Applications:
Air conditioning, refrigeration, ventilation, drying, cooling, agriculture
| Ziehl-Abegg Inc. | Ziehl-Abegg Inc. | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | FC045 Series | FC045 Series |
| Product Name | Axial FREvent System | Axial Fan FC Design |
| Applications / Use | Product / Process Cooling; HVAC; Ventilation | Product / Process Cooling; HVAC; Ventilation |
| Product Form | Packaged | Packaged |
| Environment | Clean | Clean |
| Fan / Blower Diameter | 19.3 inch (491 mm) | 18.2 inch (463 mm) |
| Fan / Blower Type | Propeller | Propeller |