Koger Air Corporation Industrial Fan Size 13

Description
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. - Fan Wheel : Radial open and self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and thrust loads ; Shafting : Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy removal of bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard fan outlet is a flanged construction to provide maximum strength and simplify outside bolt connection of ductwork ; Custom Options : Shaft seal, Custom materials for wheel and housing include Abrasion Resistant, Stainless and Heat Resistant Steels, Unitary Steel Support, Flexible Inlet and Outlet Connections, Flanged Inlet, Outlet Transition, Access Door, Drain, Arrangement 9, Back Plate Wheels
Datasheet
Description
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. - Fan Wheel : Radial open and self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and thrust loads ; Shafting : Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy removal of bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard fan outlet is a flanged construction to provide maximum strength and simplify outside bolt connection of ductwork ; Custom Options : Shaft seal, Custom materials for wheel and housing include Abrasion Resistant, Stainless and Heat Resistant Steels, Unitary Steel Support, Flexible Inlet and Outlet Connections, Flanged Inlet, Outlet Transition, Access Door, Drain, Arrangement 9, Back Plate Wheels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fan - Size 13 - Koger Air Corporation
Martinsville, VA, USA
Industrial Fan
Size 13
Industrial Fan Size 13
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. - Fan Wheel : Radial open and self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and thrust loads ; Shafting : Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy removal of bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard fan outlet is a flanged construction to provide maximum strength and simplify outside bolt connection of ductwork ; Custom Options : Shaft seal, Custom materials for wheel and housing include Abrasion Resistant, Stainless and Heat Resistant Steels, Unitary Steel Support, Flexible Inlet and Outlet Connections, Flanged Inlet, Outlet Transition, Access Door, Drain, Arrangement 9, Back Plate Wheels

Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. - Fan Wheel : Radial open and self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and thrust loads ; Shafting : Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy removal of bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard fan outlet is a flanged construction to provide maximum strength and simplify outside bolt connection of ductwork ; Custom Options : Shaft seal, Custom materials for wheel and housing include Abrasion Resistant, Stainless and Heat Resistant Steels, Unitary Steel Support, Flexible Inlet and Outlet Connections, Flanged Inlet, Outlet Transition, Access Door, Drain, Arrangement 9, Back Plate Wheels

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Fans and Blowers (industrial)
Product Number Size 13
Product Name Industrial Fan
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Draft Induced Draft (optional feature)
Configuration Air Handling
Fan / Blower Diameter 22.6 inch (575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1947672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 352 SCFM (599 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
MD-Pneumatics - PD Plus 4000 Series Rotary Positive Displacement Blowers - 4012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3399 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details