Elmo Rietschle Gardner Denver Hanover, Inc. Datasheets for Material Handling and Pneumatic Conveying Blowers
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Material Handling and Pneumatic Conveying Blowers: Learn more
| Product Name | Notes |
|---|---|
| Compressors F-CEV-D Volume flow 2.2 to 9.3 m³/min 78.8 to 327.1 cfm Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m³/min (78.8 to 327.1)... | |
| Compressors G-BH8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure +720... |