Elmo Rietschle Gardner Denver Hanover, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Compressors F-CEV-D Volume flow 2.2 to 9.3 m³/min 78.8 to 327.1 cfm Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m³/min (78.8 to 327.1)... | |
| Compressors G-BH8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure +720... |