Elmo Rietschle Gardner Denver Hanover, Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor.
Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4...