Elmo Rietschle Gardner Denver Hanover, Inc. Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
Vacuum pumps C-VLR Volume flow 60 to 1140 m³/hr 35.3 to 671 cfm High efficiency, dry and contact-free compression claw vacuum pump with capacities ranging from 60 to 1140 m³/hr...
Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140...
Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor.
Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29)...
Vacuum pumps G-BH 8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential...
Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4...
Volume flow 10 to 11 m³/h 5.9 to 6.5 cfm These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel...
Volume flow 105 to 720 m³/hr 61.8 to 423.5 cfm Dry running, contact-free screw vacuum pumps with capacities ranging from 105 to 720 m³/hr (61.8 to 423.5 cfm), end vacuum...
Volume flow 430 to 3,960 m³/hr 252.9 to 2,329.4 cfm Pump sets consisting of V-VWZ and rotary lobe pumps. They combine the advantages of fresh oil lubricated vacuum pumps with...