Elmo Rietschle Gardner Denver Hanover, Inc. Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
Vacuum pumps C-VLR Volume flow 60 to 1140 m³/hr 35.3 to 671 cfm High efficiency, dry and contact-free compression claw vacuum pump with capacities ranging from 60 to 1140 m³/hr...
Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140...
Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor.
Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29)...
Vacuum pumps G-BH 8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential...
Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4...
Volume flow 10 to 11 m³/h 5.9 to 6.5 cfm These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel...
Volume flow 105 to 720 m³/hr 61.8 to 423.5 cfm Dry running, contact-free screw vacuum pumps with capacities ranging from 105 to 720 m³/hr (61.8 to 423.5 cfm), end vacuum...
Volume flow 430 to 3,960 m³/hr 252.9 to 2,329.4 cfm Pump sets consisting of V-VWZ and rotary lobe pumps. They combine the advantages of fresh oil lubricated vacuum pumps with...