Thermometrics Corporation Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| A Blind Flange has no bore, and is used to close ends of piping systems. A blind flange also permits easy access to a line ones it has been sealed. | |
| A flanged thermowell is a thermowell that has a flange collar which is attached to a mating flange. | |
| Catering to the needs of diverse industries, we manufacture and export a comprehensive range of weld neck flanges. These flanges are fabricated by us using high grade materials, procured from... | |
| Competitively priced, our raised-face flanges are known for their efficiency and quality. Our raised- face flanges are customized as per our clients' specifications. | |
| Lap-Joint Flanges are similar to Slip_On Flanges, the difference is it has a curved radius at the bore and face to accommodate a lap joint stub end. | |
| This flange is similar to slip-on flange, except they a bore and a counter bore. The counter boreis sightly larger than the Outer Diameter of the matching pipe, allowing the... | |
| Threaded Flanges are unsuited for conditions involving temperature or bending stresses of any magnitude. | |
| Threaded Thermowells are used to provide an isolation between a temperature sensor and the environment, either liquid or gas | |
| We are a prominent manufacturer and exporter of best quality threaded flanges, which are in demand in global marketplace. Precision engineered, these Threaded Steel Flanges and ANSI B 16.5 Class... | |
| We are a well-established manufacturer and exporter of premium standard ANSI blind flanges, standard blind flanges, blind stainless flanges, blind steel flanges, which are also known as blanking flanges and... | |
| We are a well-reckoned name involved in manufacturing, supply and export of high grade ANSI Flanges, threaded ANSI flanges, ANSI B 16.5 class 600 lb. Complying with international quality standards,... | |
| We are an internationally recognized manufacturer and supplier of top quality steel socket flanges, steel socket welding flanges, that are widely acclaimed in different industries. For fabricating these flanges, we... | |
| We offer high quality threaded flanges that are dimensionally accurate and highly resistant to corrosion. These flanges ANSI B 16.5 Class 150, high pressure flanges can be easily assembled into... | |
| We provide Industrial flanges for the Petrochemical, Process and Water Works Industries. We are supplying flanges in Stainless Steel, Alloy Steel, Carbon Steel & Chrome Steel. |