Thermometrics Corporation Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Product Name Notes
Accurate thermocouple types E, J, K, N & T with standard size connectors attached with metal sheaths (sizes from 1/16 inch to 1/4 inch diameter).
Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length.
Autoclave thermocouples are designed to withstand the harsh environment of an autoclave. They are ideally suited for food applications where steam wash down is necessary.
Bare Lead Mineral Insulated Thermocouple Probes can be used as replacement probes for plant operations or as an OEM component to build temperature sensors.
Commonly used in Petro-Chemical industries. The sensors are welded or clamped to measure process temperature.
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries.
Handheld meter for various thermocouple inputs. Rugged design, dual scale with loads of functionality
Incorporate high temperature ceramic insulation with inconel overbraid thermocouple wires to create a flexible, abrasion resistant thermocouple.
Magnet Mount Thermocouples can be utilized on any ferrous metals as an easy means to measure surface temperature of an object.
Penetration Thermocouple probes are utilized when an application requires insertion into a soft, medium, or semi-solid media to allow for best possible internal temperature response.
probes consist of several smaller diameter thermocouples placed inside a single outer sheath. They are best suited for profiling the temperature at various points along a single axis.
Protection Head Probes are typically utilized in an industrial environment to help protect the probe from harsh conditions.
Screw in thermocouples are ideal for vessel applications, pressurized containers and applications requiring mounting in a NPT orifice for fixed readings.
spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillatio n and any application where positive contact for good measurement is required.
Surface thermocouple probes normally feature a flat thermocouple element that is designed to make good contact with rigid surface.
The Flexible lead wire (NB1) replacement probe is ideal for field installation with existing protection heads or for extending leads to remote locations. Flexible leads prevent breakage in hard to...
These bearing sensors are designed for use in bearing shoes and will give reliable indication as to the bearing condition. This may provide an early warning of oil film breakdown.
Transition Joint Thermocouples are typically made up of a metal sheathed thermocouple of a given diameter which "transitions" to a lead wire via a slightly larger cylindrical barrel
Ultra-high temperatures to over 4,200?F with conduit head attached available in various sheath materials.
Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters.