The Slip On Flange from Thermometrics Corporation is designed for use with thermowells, providing a secure connection to a mating flange. This product is suitable for various industrial applications, including oil, gas, petrochemical, and power generation sectors. The flange is manufactured in accordance with ISO 9001:2008 and AS9100:2009 standards, ensuring quality and reliability. It is compatible with a range of thermowell configurations, allowing for flexibility in installation. The Slip On Flange is an essential component for engineers looking to integrate thermowells into their temperature measurement systems.
A flanged thermowell is a thermowell that has a flange collar which is attached to a mating flange.
| Thermometrics Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | Slip On Flange |
| Connection Type | Flange Connection |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel