Kyocera Corporation Datasheets for Silicon Carbide and Silicon Carbide Ceramics
Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties for power devices and are predicted to revolutionize the power electronics industry. These hard ceramics consist of grains of silicon carbide which can be bonded together by sintering.
Silicon Carbide and Silicon Carbide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?. |