Kyocera Corporation Datasheets for Electroceramics
Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
Electroceramics: Learn more
| Product Name | Notes |
|---|---|
| Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced... | |
| Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. | |
| The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina. | |
| The strongest and toughest of all fine ceramic materials, it is used to make scissors and knives which products once considered impossible to make from ceramic. Single-crystal zirconia is also... |