Kyocera Corporation Datasheets for Oxide Ceramics
Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced... | |
| The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina. | |
| The strongest and toughest of all fine ceramic materials, it is used to make scissors and knives which products once considered impossible to make from ceramic. Single-crystal zirconia is also... |