PREMIUM S.A. Ethernet Uninterruptible Power Supply EDT-150

Description
Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES Full operation without need of battery 2 independent 48Vdc outputs Local monitoring with 8 LEDs Remote monitoring with 4 alarm relays Monitoring and configuration via RJ45/Ethernet Protocols TCP/IP, DHCP, ICMP, HTTP, SNTP, LDAP Embedded WEB server Battery capacity test without heat dissipation 3kVac isolation (5kV surges) Temperature sensor
Datasheet
Description
Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES Full operation without need of battery 2 independent 48Vdc outputs Local monitoring with 8 LEDs Remote monitoring with 4 alarm relays Monitoring and configuration via RJ45/Ethernet Protocols TCP/IP, DHCP, ICMP, HTTP, SNTP, LDAP Embedded WEB server Battery capacity test without heat dissipation 3kVac isolation (5kV surges) Temperature sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Uninterruptible Power Supply - EDT-150 - PREMIUM S.A.
Barcelona, Spain
Ethernet Uninterruptible Power Supply
EDT-150
Ethernet Uninterruptible Power Supply EDT-150
Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES Full operation without need of battery 2 independent 48Vdc outputs Local monitoring with 8 LEDs Remote monitoring with 4 alarm relays Monitoring and configuration via RJ45/Ethernet Protocols TCP/IP, DHCP, ICMP, HTTP, SNTP, LDAP Embedded WEB server Battery capacity test without heat dissipation 3kVac isolation (5kV surges) Temperature sensor

Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids.

KEY FEATURES

  • Full operation without need of battery
  • 2 independent 48Vdc outputs
  • Local monitoring with 8 LEDs
  • Remote monitoring with 4 alarm relays
  • Monitoring and configuration via RJ45/Ethernet
  • Protocols TCP/IP, DHCP, ICMP, HTTP, SNTP, LDAP
  • Embedded WEB server
  • Battery capacity test without heat dissipation
  • 3kVac isolation (5kV surges)
  • Temperature sensor
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category Uninterruptible Power Supplies (UPS)
Product Number EDT-150
Product Name Ethernet Uninterruptible Power Supply
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1194-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details