PREMIUM S.A. DC Uninterruptible Power Supply EDS-500

Description
"The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery cut off when battery is low. Other battery types available under request. The EDS-500 works with universal input (110-230Vac) and is available with different output combinations. This UPS series has been designed to work in applications such as 4.0 industry, Internet of Things and smart grids, and is presented in a very compact design whilst offering a reliable and efficient solution to minimize the loss of power in a robust case. KEY FEATURES3 state battery charging Smart battery test by capacity measurement discharging over the load Internal battery cut off when battery is low Voltage/temperature compensation included Cooling through natural convection 3000 Vac input/output isolation Selectable maximum current charging levels Advanced configuration via RS232 Optional CAN BUS or Ethernet port Battery temperature sensor input Battery voltage sense input Battery low alarm Up to 93% efficiency IEC62368-1 Compliant"
Datasheet
Description
"The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery cut off when battery is low. Other battery types available under request. The EDS-500 works with universal input (110-230Vac) and is available with different output combinations. This UPS series has been designed to work in applications such as 4.0 industry, Internet of Things and smart grids, and is presented in a very compact design whilst offering a reliable and efficient solution to minimize the loss of power in a robust case. KEY FEATURES3 state battery charging Smart battery test by capacity measurement discharging over the load Internal battery cut off when battery is low Voltage/temperature compensation included Cooling through natural convection 3000 Vac input/output isolation Selectable maximum current charging levels Advanced configuration via RS232 Optional CAN BUS or Ethernet port Battery temperature sensor input Battery voltage sense input Battery low alarm Up to 93% efficiency IEC62368-1 Compliant"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Uninterruptible Power Supply - EDS-500 - PREMIUM S.A.
Barcelona, Spain
DC Uninterruptible Power Supply
EDS-500
DC Uninterruptible Power Supply EDS-500
"The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery cut off when battery is low. Other battery types available under request. The EDS-500 works with universal input (110-230Vac) and is available with different output combinations. This UPS series has been designed to work in applications such as 4.0 industry, Internet of Things and smart grids, and is presented in a very compact design whilst offering a reliable and efficient solution to minimize the loss of power in a robust case. KEY FEATURES3 state battery charging Smart battery test by capacity measurement discharging over the load Internal battery cut off when battery is low Voltage/temperature compensation included Cooling through natural convection 3000 Vac input/output isolation Selectable maximum current charging levels Advanced configuration via RS232 Optional CAN BUS or Ethernet port Battery temperature sensor input Battery voltage sense input Battery low alarm Up to 93% efficiency IEC62368-1 Compliant"

"The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery cut off when battery is low. Other battery types available under request. The EDS-500 works with universal input (110-230Vac) and is available with different output combinations. This UPS series has been designed to work in applications such as 4.0 industry, Internet of Things and smart grids, and is presented in a very compact design whilst offering a reliable and efficient solution to minimize the loss of power in a robust case. KEY FEATURES3 state battery charging Smart battery test by capacity measurement discharging over the load Internal battery cut off when battery is low Voltage/temperature compensation included Cooling through natural convection 3000 Vac input/output isolation Selectable maximum current charging levels Advanced configuration via RS232 Optional CAN BUS or Ethernet port Battery temperature sensor input Battery voltage sense input Battery low alarm Up to 93% efficiency IEC62368-1 Compliant"

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category Uninterruptible Power Supplies (UPS)
Product Number EDS-500
Product Name DC Uninterruptible Power Supply
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1205-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details