Mitsubishi Electric Power Products, Inc. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 10, 15, 20kVA Voltage Input: 208V/120V Output: 208V/120V Design Features: * IGBT(Converter/Inver ter) * 1:1 Generator Compatible * Low Input Harmonics *... | |
| Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 100, 150, 225kVA Voltage Input: 208V Output: 208V Available for Isolated Redundant Applications Design Features: * IGBT(Converter/Inver ter) * 1:1 Generator Compatible... | |
| Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 30, 50, 75kVA Voltage Input: 208V Output: 208V/120V Design Features: * IGBT(Converter/Inver ter) * Low Audible Noise * Internal Maintenance Bypass Switch... | |
| Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 30, 50, 80kVA Voltage Input: 480V Output: 208V, 480V Available for Parallel Redundant Applications Design Features: * IGBT (Converter/Inverter) * 1:1 Generator... | |
| Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 30, 50kVA Voltage Input: 208V Output: 208V/120V Design Features: * CSTBT [Carrier Stored Trench Gate Bipolar Transistor] IGBT (Converter/Inverter) * Low Audible... | |
| Design: Double Conversion On-Line Topology Power Ratings: 10, 20, 30, 40, 50 kVA Voltage Options: Input: 208; Output: 208 Features: Modular Design 20 kVA and Above Can be Operated as... | |
| Design: Single-Phase, On-Line Double Conversion Topology Power Rating: 6, 8, 10, 12kVA Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V (Extra Wide Input Voltage and Frequency Window) Design Features: * IGBT(Converter/Inver... | |
| Mitsubishi Electric expands its high efficiency 9900 Series UPS product line with the addition of a 9900B 750kVA/750kW - UPS. The 750kVA model features a patented inverter design that produces... | |
| The 9900A UPS system uses the most advanced Insulated Gate Bipolar Transistors (IGBT) in both the converter and Inverter. This unique combination simply means our 9900A UPS offers superior reliability,... | |
| The Mitsubishi Electric 9800A Series Uninterruptible Power Supply (UPS) provides the reliability and superior performance expected of an Mitsubishi UPS along with the flexibility and adaptability for Single- or Multi-module... |