Mitsubishi Electric Power Products, Inc. Datasheets for Single Phase Uninterruptible Power Supplies (UPS)
Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from affecting the performance and life of the electronic device and vital data.
Single Phase Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Design: Single-Phase, On-Line Double Conversion Topology Power Rating: 6, 8, 10, 12kVA Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V (Extra Wide Input Voltage and Frequency Window) Design Features: * IGBT(Converter/Inver... |