Design: Single-Phase, On-Line Double Conversion Topology
Power Rating: 6, 8, 10, 12kVA
Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V
(Extra Wide Input Voltage and Frequency Window)
Design Features:
* IGBT(Converter/Inver
* Generator Compatible
* Low Input Current THD
* Low Audible Noise
* Internal Maintenance Bypass Switch
* Hot-Swappable Batteries
* Smart Battery Charger
* Two (2) Year Warranty
| Mitsubishi Electric Power Products, Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 7011A Series |
| Technology | On-line (Double-conversion) |
| Mounting Options | Mounts On / In Device Protected |
| Interfaces | Serial |
| Standards / Compliance | FCC; C-UL List; UL924, UL1778, ISO9001, IEEEC62, NEC |
| Features | Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries |