Design: 3-Phase, On-Line Double Conversion Topology
Power Rating: 100, 150, 225kVA
Voltage Input: 208V Output: 208V
Available for Isolated Redundant Applications
Design Features:
* IGBT(Converter/Inver
* 1:1 Generator Compatible
* Dual Input
* Low Audible Noise
* Two (2) Year Warranty
* Low Input Harmonics
* Internal Maintenance Bypass Switch
* Conformal Coated Printed Circuit Boards
* Advanced Touch Screen Monitoring
* Real-Time Battery Monitoring
| Mitsubishi Electric Power Products, Inc. | |
|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 9700 Series |
| Technology | Line-interactive |
| Interfaces | Modem |
| Features | Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch |
| Operating Temperature | 32 to 104 F (0.0 to 40 C) |
| Volt-Amp Rating | 100 to 225 kVA |