Design: 3-Phase, On-Line Double Conversion Topology
Power Rating: 10, 15, 20kVA
Voltage Input: 208V/120V Output: 208V/120V
Design Features:
* IGBT(Converter/Inver
* 1:1 Generator Compatible
* Low Input Harmonics
* Low Audible Noise
* Two (2) Year Warranty
* Compact Design
* Internal Maintenance Bypass Switch
* Conformally Coated Printed Circuit Boards
| Mitsubishi Electric Power Products, Inc. | |
|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 2033C Series |
| Technology | On-line (Double-conversion) |
| Protection | Surge |
| Interfaces | Serial |
| Standards / Compliance | FCC; C-UL List; UL924, UL1778 |
| Features | Application Software Included (optional feature); Automatic Restart; Bypass Switch; Self-diagnostics |