OFIL Systems Datasheets for UV Cameras
UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques.
UV Cameras: Learn more
| Product Name | Notes |
|---|---|
| Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVollé cameras are manufactured under adherence to rigorous quality... | |
| DayCor® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the... | |
| DayCor® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit... | |
| DayCor® RailHD is an automatic autonomous corona and arcing partial discharge detection system designed for fast inspection of electrified railways. The system inspects, displays, processes, records and generates reports for... | |
| DayCor® ROM HD is a premium choice for aerial inspections to remotely detect faulty electrical & mechanical installations. The collected data includes imaging and detailed radiometric readings of multiple detection... | |
| High-end handheld corona camera for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on imaging definition, sensitivity and functionality. Luminar HD camera is manufactured under adherence to rigorous quality... | |
| RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the... | |
| ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible... |