OFIL Systems Datasheets for Predictive Maintenance and Condition Monitoring Systems

Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
Predictive Maintenance and Condition Monitoring Systems: Learn more

Product Name Notes
Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVollé cameras are manufactured under adherence to rigorous quality...
DayCor® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the...
DayCor® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit...
DayCor® RailHD is an automatic autonomous corona and arcing partial discharge detection system designed for fast inspection of electrified railways. The system inspects, displays, processes, records and generates reports for...
DayCor® ROM HD is a premium choice for aerial inspections to remotely detect faulty electrical & mechanical installations. The collected data includes imaging and detailed radiometric readings of multiple detection...
High-end handheld corona camera for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on imaging definition, sensitivity and functionality. Luminar HD camera is manufactured under adherence to rigorous quality...
Inspection is semiautomatic, letting operators the option to configure preset shooting positions and profiles and control recording. DayCor® Ranger HD is remotely controlled by the operator who sits inside the...
RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the...
ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible...